3M Centronics Connectors 10120-3000PE

Description
20 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet
Description
20 Position Plug Connector Free Hanging (In-Line) Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - 3M1768-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
3M1768-ND
Centronics Connectors 3M1768-ND
20 Position Plug Connector Free Hanging (In-Line) Solder Cup

20 Position Plug Connector Free Hanging (In-Line) Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-10120-3000PE
Electronic Connector 438-10120-3000PE
SCSI Connector, Mini D Ribbon, 20 Pos, 2.54mm, Solder Cup, Male, Straight Product overview: 10120-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10120-3000PE can be used for catalog matching and distributor lookup.

SCSI Connector, Mini D Ribbon, 20 Pos, 2.54mm, Solder Cup, Male, Straight Product overview: 10120-3000PE from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10120-3000PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 987847-10120-3000PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
987847-10120-3000PE
Connectors, Interconnects - D-Shaped Connectors - Centronics 987847-10120-3000PE
Win Source Part Number: 987847-10120-3000PE Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: 101, Mini D Ribbon (MDR) Number of Positions: 20 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Package: Tray Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: 3M Other Names: JE-1504-2998-1,JE150 332821,7100206784,5 48623 74494,54745239793,JE 150481578,JE15042998 1,101203000PE,10120- 3000 PE,3M1768,4547452397 938,JE-1503-3282-1,5 45 48623 74494 5,7000007688 Base Product Number: 10120

Win Source Part Number: 987847-10120-3000PE
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: 101, Mini D Ribbon (MDR)
Number of Positions: 20
Features: Shielded
Connector Type: Plug
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Package: Tray
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: 3M
Other Names: JE-1504-2998-1,JE150332821,7100206784,5 48623 74494,54745239793,JE150481578,JE150429981,101203000PE,10120-3000 PE,3M1768,4547452397938,JE-1503-3282-1,5 45 48623 74494 5,7000007688
Base Product Number: 10120

Buy Now Datasheet
D Sub Connectors - 5157476 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
5157476
D Sub Connectors 5157476
3M 10120-3000PE D-Sub Connector

3M 10120-3000PE D-Sub Connector

Supplier's Site
Connectors I/O - D-Sub & D-Ribbon - 10120-3000PE - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
10120-3000PE
Connectors I/O - D-Sub & D-Ribbon 10120-3000PE
7100206784 JE150481578 10120-3000PE, 00638060825501

7100206784 JE150481578 10120-3000PE, 00638060825501

Buy Now
Centronics Connectors - 10120-3000PE - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10120-3000PE
Centronics Connectors 10120-3000PE
CONN PLUG 20POS STR SLDR CUP

CONN PLUG 20POS STR SLDR CUP

Supplier's Site Datasheet
Solder Plug Connector --Shielded 20 position - 70114395 - Allied Electronics, Inc.
Fort Worth, TX, USA
Solder Plug Connector --Shielded 20 position
70114395
Solder Plug Connector --Shielded 20 position 70114395
Solder Plug Connector --Shielded 20 position

Solder Plug Connector --Shielded 20 position

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M1768-ND 438-10120-3000PE 987847-10120-3000PE 5157476 10120-3000PE 10120-3000PE 70114395
Product Name Centronics Connectors Electronic Connector Connectors, Interconnects - D-Shaped Connectors - Centronics D Sub Connectors Connectors I/O - D-Sub & D-Ribbon Centronics Connectors Solder Plug Connector --Shielded 20 position
Connector Type Centronics Connector Centronics Connector D-Sub Connector Centronics Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-subminiature - 86303927ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Docking Connectors - 5788451-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers