3M Tape, 55M X 36Mm, Tan, Crepe Paper; Adhesive Type 3M 101+ 36 MM X 55 M

Description
TAPE, 55M X 36MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:1.42"; Tape Width - Metric:36mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 36MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:1.42"; Tape Width - Metric:36mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 36Mm, Tan, Crepe Paper; Adhesive Type 3M - 01AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 36Mm, Tan, Crepe Paper; Adhesive Type 3M
01AC7486
Tape, 55M X 36Mm, Tan, Crepe Paper; Adhesive Type 3M 01AC7486
TAPE, 55M X 36MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:1.42"; Tape Width - Metric:36mm RoHS Compliant: Yes

TAPE, 55M X 36MM, TAN, CREPE PAPER; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Imperial:1.42"; Tape Width - Metric:36mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 01AC7486
Product Name Tape, 55M X 36Mm, Tan, Crepe Paper; Adhesive Type 3M
Width 1.42 inches (36.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details