3M SCC 1000 Static Shield Bag/Metal-IN (Size 4 x 6) 10046

Description
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability
Description
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability

Suppliers

Company
Product
Description
Supplier Links
SCC 1000 Static Shield Bag/Metal-IN (Size 4 x 6) - 70112674 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCC 1000 Static Shield Bag/Metal-IN (Size 4 x 6)
70112674
SCC 1000 Static Shield Bag/Metal-IN (Size 4 x 6) 70112674
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability

  • Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic
  • Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541
  • Four Layer Construction Offers Excellent Protection from Punctures and Tears
  • Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112674
Product Name SCC 1000 Static Shield Bag/Metal-IN (Size 4 x 6)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details