SCS SCC 1000 Static Shield Bag/Metal-IN (Size 18 x 18) 1001818

Description
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability
Description
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability

Suppliers

Company
Product
Description
Supplier Links
SCC 1000 Static Shield Bag/Metal-IN (Size 18 x 18) - 70112733 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCC 1000 Static Shield Bag/Metal-IN (Size 18 x 18)
70112733
SCC 1000 Static Shield Bag/Metal-IN (Size 18 x 18) 70112733
Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541 Four Layer Construction Offers Excellent Protection from Punctures and Tears Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability

  • Metal-In Shielding Bags Are Durable Because the Metal Shield Is Positioned Between Two Layers of Plastic
  • Meet or Exceed Requirements of: ANSI/ESD S-20.20, MIL-PRF-81705D, ANSI/ESD S-541
  • Four Layer Construction Offers Excellent Protection from Punctures and Tears
  • Bags are Printed with ESD Warning Symbol and Lot Coded for QC Traceability
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112733
Product Name SCC 1000 Static Shield Bag/Metal-IN (Size 18 x 18)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details