3M Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M 1000-1/4-425C

Description
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y5756 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y5756
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y5756
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5756
Product Name Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Kwiky Dot™ Discs - KD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details