3M Hook & Loop Cable Fastener, Red, 3/8w; Fastener Length Imperial 3M 100-6ST-RED

Description
HOOK & LOOP CABLE FASTENER, RED, 3/8"W; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.375"; Fastener Width - Metric:9.5mm; Fastener Colour:Red; Cable Bundle Diameter Max:-; Roll Length:-RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP CABLE FASTENER, RED, 3/8"W; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.375"; Fastener Width - Metric:9.5mm; Fastener Colour:Red; Cable Bundle Diameter Max:-; Roll Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Cable Fastener, Red, 3/8w; Fastener Length Imperial 3M - 28H8150 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Cable Fastener, Red, 3/8w; Fastener Length Imperial 3M
28H8150
Hook & Loop Cable Fastener, Red, 3/8w; Fastener Length Imperial 3M 28H8150
HOOK & LOOP CABLE FASTENER, RED, 3/8"W; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.375"; Fastener Width - Metric:9.5mm; Fastener Colour:Red; Cable Bundle Diameter Max:-; Roll Length:-RoHS Compliant: Yes

HOOK & LOOP CABLE FASTENER, RED, 3/8"W; Fastener Length - Imperial:6"; Fastener Length - Metric:152.4mm; Fastener Width - Imperial:0.375"; Fastener Width - Metric:9.5mm; Fastener Colour:Red; Cable Bundle Diameter Max:-; Roll Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 28H8150
Product Name Hook & Loop Cable Fastener, Red, 3/8w; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
Custom Die Cut Hook & Loop Fasteners -  - JBC Technologies, Inc.
Specs
Type Hook Fastener; Loop Fastener; Die Cut or Patch Form
Materials Woven Cloth (optional feature); Nonwoven (optional feature)
View Details