3M Hook & Loop Fastener, 203.2Mm Perforated, Black, 25.4Mm X 15.24M; Fastener Length Imperial 3M 100-1-8PR-BLACK

Description
HOOK & LOOP FASTENER, 203.2MM PERFORATED, BLACK, 25.4MM X 15.24M; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet
Description
HOOK & LOOP FASTENER, 203.2MM PERFORATED, BLACK, 25.4MM X 15.24M; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook & Loop Fastener, 203.2Mm Perforated, Black, 25.4Mm X 15.24M; Fastener Length Imperial 3M - 07H6693 - Newark, An Avnet Company
Chicago, IL, United States
Hook & Loop Fastener, 203.2Mm Perforated, Black, 25.4Mm X 15.24M; Fastener Length Imperial 3M
07H6693
Hook & Loop Fastener, 203.2Mm Perforated, Black, 25.4Mm X 15.24M; Fastener Length Imperial 3M 07H6693
HOOK & LOOP FASTENER, 203.2MM PERFORATED, BLACK, 25.4MM X 15.24M; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

HOOK & LOOP FASTENER, 203.2MM PERFORATED, BLACK, 25.4MM X 15.24M; Fastener Length - Imperial:8"; Fastener Length - Metric:203mm; Fastener Width - Imperial:1"; Fastener Width - Metric:25.4mm; Fastener Colour:Black; Roll Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 07H6693
Product Name Hook & Loop Fastener, 203.2Mm Perforated, Black, 25.4Mm X 15.24M; Fastener Length Imperial 3M
Type Hook Fastener; Loop Fastener
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 8904143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
913-7431: GATE HOOK AND EYES - 8-02062-52288-5 - Hardware House, LLC
Specs
Type Hook Fastener
View Details