3M Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M 100-1/4-425C

Description
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Description
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M Aluminum Foil Tape, part number 99Y5754, features a 5 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. The tape has a total thickness of 4.6 mils (0.12 mm) and is designed for a variety of applications, including as a moisture barrier in appliances, a heat reflector, and for general sealing and patching tasks. It exhibits a high adhesion strength of 50 oz/in (55 N/100 mm) to steel and a tensile strength of 30 lbs/in (525 N/100 mm). The tape is flame resistant and meets various industry standards, making it suitable for use in demanding environments. It operates effectively within a temperature range of -65°F to 300°F (-54°C to 149°C) and has a low moisture vapor transmission rate, enhancing its sealing capabilities. The product is not intended for medical applications.

Datasheet Summary
Powered by GS/AI

3M Aluminum Foil Tape, part number 99Y5754, features a 5 mil nominal dead soft aluminum foil backing with a transparent acrylic adhesive. The tape has a total thickness of 4.6 mils (0.12 mm) and is designed for a variety of applications, including as a moisture barrier in appliances, a heat reflector, and for general sealing and patching tasks. It exhibits a high adhesion strength of 50 oz/in (55 N/100 mm) to steel and a tensile strength of 30 lbs/in (525 N/100 mm). The tape is flame resistant and meets various industry standards, making it suitable for use in demanding environments. It operates effectively within a temperature range of -65°F to 300°F (-54°C to 149°C) and has a low moisture vapor transmission rate, enhancing its sealing capabilities. The product is not intended for medical applications.

Suppliers

Company
Product
Description
Supplier Links
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y5754 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y5754
Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y5754
TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 6.35MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5754
Product Name Tape, 6.35Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data