3M Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M 100-1/2-425C

Description
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y5753 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y5753
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y5753
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Transparent Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4.6 mil (0.12 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5753
Product Name Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details
1 Mil Blue Polyester Tape - BPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable
Backing Polyester; Plastic / Polymer; Polyester
View Details
Kwiky Dot™ Discs - KD00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details