3M Sockets for ICs, Transistors - 100-040-000 100-040-000

Description
Manufacturer: 3M Win Source Part Number: 876191-100-040-000 Series: 100 Features: Pos Socket Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 05111165330, JE160004311
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 876191-100-040-000 Series: 100 Features: Pos Socket Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 05111165330, JE160004311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 100-040-000 - 876191-100-040-000 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 100-040-000
876191-100-040-000
Sockets for ICs, Transistors - 100-040-000 876191-100-040-000
Manufacturer: 3M Win Source Part Number: 876191-100-040-000 Series: 100 Features: Pos Socket Package: Bulk Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 05111165330, JE160004311

Manufacturer: 3M
Win Source Part Number: 876191-100-040-000
Series: 100
Features: Pos Socket
Package: Bulk
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 05111165330, JE160004311

Buy Now
Sockets for ICs, Transistors - 100-040-000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
100-040-000
Sockets for ICs, Transistors 100-040-000
CONN IC DIP SOCKET 40POS GOLD

CONN IC DIP SOCKET 40POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 876191-100-040-000 100-040-000
Product Name Sockets for ICs, Transistors - 100-040-000 Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details