3M,Ñ¢ Fabric Tape CN-4490 is a double-coated conductive tape designed for applications requiring excellent electrical conductivity. It features a copper/nickel coated conductive non-woven fabric backing and a conductive acrylic adhesive, providing a low electrical resistance of 0.05 ohms through the adhesive. The tape is suitable for grounding and EMI shielding in various environments, including equipment and shielded rooms. With a total thickness of 2.0 mils (0.05 mm) and a breaking strength of 35 lb/in (16 kgf/25 mm), the tape offers flexibility and conformability while being lightweight and strong. It is supplied on a removable liner for ease of handling and die cutting. The product has a shelf life of five years when stored in controlled conditions.
RF EMI Shielding Tape CN-4490 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 10.000" (254.00mm) X 15.092' (4.60m) X 0.002" (0.05mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Radar Absorbing Materials |
| Product Number | 10-5-CN4490 |
| Product Name | RFI and EMI - Shielding and Absorbing Materials |