3M Tape, 54.86M X 12.7Mm, White; Adhesive Type 3M 10-1/2"X60YDS

Description
TAPE, 54.86M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Colour:White, Cream; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Description
TAPE, 54.86M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Colour:White, Cream; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M Epoxy Film Electrical Tape Super 10 is a high dielectric, flame-retardant tape with a total thickness of 5 mils. It features a thermosetting rubber resin pressure-sensitive adhesive that is resistant to heat, oxidation, solvents, and oils. The tape is UL 510 recognized for flame retardancy and is rated for temperatures up to 155°C (311°F). It offers excellent electrical properties, including a dielectric breakdown voltage of 8000 V and insulation resistance greater than 1 megohm. This tape is suitable for various applications, including wrapping relays, coils, transformers, and wire harnesses. It is designed to maintain its electrical properties after elongation and is resistant to solder damage. The tape has a cream color and a backing thickness of 3.5 mils. It is RoHS compliant and has a shelf life of five years when stored properly.

Datasheet Summary
Powered by GS/AI

3M Epoxy Film Electrical Tape Super 10 is a high dielectric, flame-retardant tape with a total thickness of 5 mils. It features a thermosetting rubber resin pressure-sensitive adhesive that is resistant to heat, oxidation, solvents, and oils. The tape is UL 510 recognized for flame retardancy and is rated for temperatures up to 155°C (311°F). It offers excellent electrical properties, including a dielectric breakdown voltage of 8000 V and insulation resistance greater than 1 megohm. This tape is suitable for various applications, including wrapping relays, coils, transformers, and wire harnesses. It is designed to maintain its electrical properties after elongation and is resistant to solder damage. The tape has a cream color and a backing thickness of 3.5 mils. It is RoHS compliant and has a shelf life of five years when stored properly.

Suppliers

Company
Product
Description
Supplier Links
Tape, 54.86M X 12.7Mm, White; Adhesive Type 3M - 29K7086 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 54.86M X 12.7Mm, White; Adhesive Type 3M
29K7086
Tape, 54.86M X 12.7Mm, White; Adhesive Type 3M 29K7086
TAPE, 54.86M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Colour:White, Cream; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

TAPE, 54.86M X 12.7MM, WHITE; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Colour:White, Cream; Roll Length - Imperial:60yard; Roll Length - Metric:54.86m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7086
Product Name Tape, 54.86M X 12.7Mm, White; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data