3M Tape, 4.57M X 47.625Mm, Red, Pp; Tape Type 3M 1.875-5-8087

Description
TAPE, 4.57M X 47.625MM, RED, PP; Tape Type:Splicing; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1.875" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 47.625MM, RED, PP; Tape Type:Splicing; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1.875" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 47.625Mm, Red, Pp; Tape Type 3M - 99Y5461 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 47.625Mm, Red, Pp; Tape Type 3M
99Y5461
Tape, 4.57M X 47.625Mm, Red, Pp; Tape Type 3M 99Y5461
TAPE, 4.57M X 47.625MM, RED, PP; Tape Type:Splicing; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1.875" RoHS Compliant: Yes

TAPE, 4.57M X 47.625MM, RED, PP; Tape Type:Splicing; Adhesive Type:Acrylic Adhesive; Tape Colour:Red; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1.875" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5461
Product Name Tape, 4.57M X 47.625Mm, Red, Pp; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 970335-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF00187 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details