3M Tape, 5.49M X 25.4Mm, Black, Polyester; Tape Type 3M 1-6-GM400

Description
TAPE, 5.49M X 25.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 25.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 25.4Mm, Black, Polyester; Tape Type 3M - 99Y3041 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 25.4Mm, Black, Polyester; Tape Type 3M
99Y3041
Tape, 5.49M X 25.4Mm, Black, Polyester; Tape Type 3M 99Y3041
TAPE, 5.49M X 25.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 25.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3041
Product Name Tape, 5.49M X 25.4Mm, Black, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foil/Glass Tape - 407 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0070 inches (0.1778 mm)
View Details
Polyimide Discs - KP04250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details