3M Tape, 5.49M X 25.4Mm, Black, Nylon; Tape Type 3M 1-6-GM110

Description
TAPE, 5.49M X 25.4MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 25.4MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 25.4Mm, Black, Nylon; Tape Type 3M - 99Y5593 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 25.4Mm, Black, Nylon; Tape Type 3M
99Y5593
Tape, 5.49M X 25.4Mm, Black, Nylon; Tape Type 3M 99Y5593
TAPE, 5.49M X 25.4MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 5.49M X 25.4MM, BLACK, NYLON; Tape Type:Gripping; Tape Colour:Black; Total Tape Thickness:33 mil (0.8 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99Y5593
Product Name Tape, 5.49M X 25.4Mm, Black, Nylon; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details