3M Tape, 5.49M X 25.4Mm, Copper Foil; Adhesive Type 3M 1-6-1125

Description
TAPE, 5.49M X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 25.4Mm, Copper Foil; Adhesive Type 3M - 99Y5595 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 25.4Mm, Copper Foil; Adhesive Type 3M
99Y5595
Tape, 5.49M X 25.4Mm, Copper Foil; Adhesive Type 3M 99Y5595
TAPE, 5.49M X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Con ductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Non-Conductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5595
Product Name Tape, 5.49M X 25.4Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Foil Tape - AF973 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0035 inches (0.0889 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details