3M Tape, 5.49M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M 1-6-1120

Description
TAPE, 5.49M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y5594 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
99Y5594
Tape, 5.49M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M 99Y5594
TAPE, 5.49M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes

TAPE, 5.49M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5594
Product Name Tape, 5.49M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details