3M Tape, 45.72M X 25.4Mm, White, Vinyl; Tape Type 3M 1-50-3903-WHITE

Description
TAPE, 45.72M X 25.4MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 25.4MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 25.4Mm, White, Vinyl; Tape Type 3M - 99Y3039 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 25.4Mm, White, Vinyl; Tape Type 3M
99Y3039
Tape, 45.72M X 25.4Mm, White, Vinyl; Tape Type 3M 99Y3039
TAPE, 45.72M X 25.4MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 45.72M X 25.4MM, WHITE, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3039
Product Name Tape, 45.72M X 25.4Mm, White, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Strip-N-Stick Silicone Sponge Tape - 200A.093 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Strip-N-Stick Silicone Sponge Tape
Backing Silicone
Adhesive Siliconized Sponge
View Details
Glass Cloth Discs - GC01500 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details