3M Tape, 45.72M X 25.4Mm, Grey, Vinyl; Tape Type 3M 1-50-3903-GREY

Description
TAPE, 45.72M X 25.4MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 25.4MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 25.4Mm, Grey, Vinyl; Tape Type 3M - 99Y3037 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 25.4Mm, Grey, Vinyl; Tape Type 3M
99Y3037
Tape, 45.72M X 25.4Mm, Grey, Vinyl; Tape Type 3M 99Y3037
TAPE, 45.72M X 25.4MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 45.72M X 25.4MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3037
Product Name Tape, 45.72M X 25.4Mm, Grey, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Superior Performance Box Sealing Tape - 355 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Superior Performance Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Kwiky Dot™ Discs - KD00625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details