3M Tape, 45.72M X 25.4Mm, Black, Vinyl; Tape Type 3M 1-50-3903-BLACK

Description
TAPE, 45.72M X 25.4MM, BLACK, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 25.4MM, BLACK, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 25.4Mm, Black, Vinyl; Tape Type 3M - 99Y3034 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 25.4Mm, Black, Vinyl; Tape Type 3M
99Y3034
Tape, 45.72M X 25.4Mm, Black, Vinyl; Tape Type 3M 99Y3034
TAPE, 45.72M X 25.4MM, BLACK, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 45.72M X 25.4MM, BLACK, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3034
Product Name Tape, 45.72M X 25.4Mm, Black, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details