3M Tape, 45.72M X 25.4Mm, Green; Adhesive Type 3M 1-50-3437

Description
TAPE, 45.72M X 25.4MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 25.4MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 25.4Mm, Green; Adhesive Type 3M - 99Y3033 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 25.4Mm, Green; Adhesive Type 3M
99Y3033
Tape, 45.72M X 25.4Mm, Green; Adhesive Type 3M 99Y3033
TAPE, 45.72M X 25.4MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 45.72M X 25.4MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3033
Product Name Tape, 45.72M X 25.4Mm, Green; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Flame Retardent Carpet Tape - 108FR - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
E-Z Peel™ Discs - EZ00687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details