3M Tape, 4.57M X 25.4Mm, Tan, Pet Film; Adhesive Type 3M 1-5-9495MP

Description
TAPE, 4.57M X 25.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Tan, Pet Film; Adhesive Type 3M - 99Y5584 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Tan, Pet Film; Adhesive Type 3M
99Y5584
Tape, 4.57M X 25.4Mm, Tan, Pet Film; Adhesive Type 3M 99Y5584
TAPE, 4.57M X 25.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, TAN, PET FILM; Adhesive Type:Laminating Adhesive; Tape Backing Material:Paper; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5584
Product Name Tape, 4.57M X 25.4Mm, Tan, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
White Polyethylene Surface Protection - 03001-028W - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Powder Peel Blue Discs - PB01250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details