3M Tape, 4.57M X 25.4Mm, Tan, Polyester; Adhesive Type 3M 1-5-9490LE

Description
TAPE, 4.57M X 25.4MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Tan, Polyester; Adhesive Type 3M - 99Y5583 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Tan, Polyester; Adhesive Type 3M
99Y5583
Tape, 4.57M X 25.4Mm, Tan, Polyester; Adhesive Type 3M 99Y5583
TAPE, 4.57M X 25.4MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, TAN, POLYESTER; Adhesive Type:Laminating Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Tan; Total Tape Thickness:6.7 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5583
Product Name Tape, 4.57M X 25.4Mm, Tan, Polyester; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Glass-Cloth - 2916-7 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Glass Cloth Discs - GC00312 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details