3M Tape, 4.57M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 1/5/9088

Description
TAPE, 4.57M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M - 99Y3025 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
99Y3025
Tape, 4.57M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M 99Y3025
TAPE, 4.57M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Clear; Total Tape Thickness:8.3 mil (0.21 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3025
Product Name Tape, 4.57M X 25.4Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Film Tape - 415 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Film Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Electroplaters Vinyl Tape - EV01312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details