3M Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M 1/5/8810

Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M - 99Y5581 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M
99Y5581
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M 99Y5581
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.25mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5581
Product Name Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT2V - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Form / Shape Die Bonding Adhesives
Industry Electronics; Semiconductors, IC's
View Details
2-Part, Thermally Conductive Silicone Encapsulants, UL Listed - SE3000 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Electronics
Features Flame Retardant; UL Rating
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thin and tear-resistant silicone insulator pad - SC800-PI-2-K6 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details