3M Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M 1/5/8805

Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M - 99Y5580 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M
99Y5580
Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M 99Y5580
THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 25.4Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5580
Product Name Thermally Conductive Tape, 25.4Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal conductive gel pad for mobile phone smartphone - SF400 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Heat Resistant, NASA Low Outgassing Epoxy Adhesive - Supreme 12AOHT-LO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2457304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details