3M Tape, 4.57M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M 1/5/5498

Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M - 99Y3016 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M
99Y3016
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M 99Y3016
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BROWN, PTFE; Adhesive Type:Silicone-Free Rubber; Tape Application:Masking; Tape Colour:Brown; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3016
Product Name Tape, 4.57M X 25.4Mm, Brown, Ptfe; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Double Coated Polyester Tape - 2019M - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Tape
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Kwiky Dot™ Discs - KD01250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details