3M Tape, 4.57M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M 1/5/5413

Description
TAPE, 4.57M X 25.4MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M - 99Y5571 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M
99Y5571
Tape, 4.57M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M 99Y5571
TAPE, 4.57M X 25.4MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, AMBER, POLYIMIDE; Adhesive Type:Silicone Adhesive; Tape Application:PCB Protection; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5571
Product Name Tape, 4.57M X 25.4Mm, Amber, Polyimide; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Silicone Free Glass Cloth - 379 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Polyimide Discs - KP00687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details