3M Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M 1/5/5153

Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M - 99Y5567 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M
99Y5567
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M 99Y5567
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Protection; Adhesive Type:Silicone Adhesive; Tape Colour:Brown; Total Tape Thickness:6.8 mil (0.17 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5567
Product Name Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Safety WalkT Fine Texture Anti-Slip Tape - 280 Safety - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Adhesive Tape; Industrial Tape
Thickness 0.0230 inches (0.5842 mm)
View Details
Anodizing Discs - AD01750 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details