3M Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M 1/5/5151

Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M - 99Y5566 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M
99Y5566
Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M 99Y5566
TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BROWN, PTFE; Tape Type:Glass Cloth; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Colour:Brown; Total Tape Thickness:4.5 mil (0.11 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5566
Product Name Tape, 4.57M X 25.4Mm, Brown, Ptfe; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 1612916 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Color White
Backing Cloth / Fabric; Cloth
View Details
Anodizing Discs - AD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details