3M Reclosable Fastener, 1.5x50 , Black; Fastener Length Imperial 3M 1.5-50-SJ3000-BLK

Description
RECLOSABLE FASTENER, 1.5"X50 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1.5"; Fastener Width - Metric:38.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:15.2m RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 1.5"X50 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1.5"; Fastener Width - Metric:38.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:15.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 1.5x50 , Black; Fastener Length Imperial 3M - 99Y5457 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 1.5x50 , Black; Fastener Length Imperial 3M
99Y5457
Reclosable Fastener, 1.5x50 , Black; Fastener Length Imperial 3M 99Y5457
RECLOSABLE FASTENER, 1.5"X50 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1.5"; Fastener Width - Metric:38.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:15.2m RoHS Compliant: Yes

RECLOSABLE FASTENER, 1.5"X50 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:1.5"; Fastener Width - Metric:38.1mm; Fastener Colour:Black; Cable Bundle Diameter Max:-; Roll Length:15.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5457
Product Name Reclosable Fastener, 1.5x50 , Black; Fastener Length Imperial 3M
Width 38.1 mm (1.5 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 142793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 19 mm (0.7480 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
sj3401-02n-loop -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Loop Fastener
Materials Nylon
View Details