TAPE, 45.72M X 38.1MM, RED, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2873 |
| Product Name | Tape, 45.72M X 38.1Mm, Red, Vinyl; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |