3M Tape, 45.72M X 38.1Mm, Grey, Vinyl; Tape Type 3M 1.5-50-3903-GREY

Description
TAPE, 45.72M X 38.1MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 38.1MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 38.1Mm, Grey, Vinyl; Tape Type 3M - 99Y2872 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 38.1Mm, Grey, Vinyl; Tape Type 3M
99Y2872
Tape, 45.72M X 38.1Mm, Grey, Vinyl; Tape Type 3M 99Y2872
TAPE, 45.72M X 38.1MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1.5" RoHS Compliant: Yes

TAPE, 45.72M X 38.1MM, GREY, VINYL; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6.3 mil (0.16 mm); Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2872
Product Name Tape, 45.72M X 38.1Mm, Grey, Vinyl; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data