3M Thermally Conductive Tape, 38.1Mm X 4.57M; Thermal Conductivity 3M 1.5-5-8815

Description
THERMALLY CONDUCTIVE TAPE, 38.1Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:38.1mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 38.1Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 38.1Mm X 4.57M; Thermal Conductivity 3M - 99Y5456 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 38.1Mm X 4.57M; Thermal Conductivity 3M
99Y5456
Thermally Conductive Tape, 38.1Mm X 4.57M; Thermal Conductivity 3M 99Y5456
THERMALLY CONDUCTIVE TAPE, 38.1Mm x 4.57M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:38.1mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 38.1Mm x 4.57M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.375mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:4.57m; External Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5456
Product Name Thermally Conductive Tape, 38.1Mm X 4.57M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Pads - 9156076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chemical System Silicone
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details
Thin Film, Low Hardness - SARCON ® QR - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details