3M Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 1/5/4991

Description
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M - 99Y3011 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
99Y3011
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 99Y3011
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3011
Product Name Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Electrically Conductive / Anti-Static
Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
ProtectRite Heat Reflective Aluminum Glass Cloth - 0538 - Budnick Converting, Inc.
Specs
Type Safety and Reflective Tape; Reflective; Protective; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric
Adhesive Glass Cloth
View Details
Polyimide Discs - KP00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details