3M Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M 1/5/4959

Description
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3010, is a white, acrylic adhesive tape with a thickness of 120 mil (3.048 mm) and a roll length of 4.57 meters (5 yards). It is constructed from PET (polyester) film, providing durability and moisture resistance. This tape is suitable for a variety of bonding applications, both interior and exterior, and can replace traditional fasteners such as rivets and liquid adhesives. The viscoelastic nature of the acrylic foam allows for energy absorption and stress relaxation, enhancing its performance in demanding environments. The tape is RoHS compliant and is designed for use on high surface energy substrates, making it versatile for engineering projects requiring reliable adhesion.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 99Y3010, is a white, acrylic adhesive tape with a thickness of 120 mil (3.048 mm) and a roll length of 4.57 meters (5 yards). It is constructed from PET (polyester) film, providing durability and moisture resistance. This tape is suitable for a variety of bonding applications, both interior and exterior, and can replace traditional fasteners such as rivets and liquid adhesives. The viscoelastic nature of the acrylic foam allows for energy absorption and stress relaxation, enhancing its performance in demanding environments. The tape is RoHS compliant and is designed for use on high surface energy substrates, making it versatile for engineering projects requiring reliable adhesion.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M - 99Y3010 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M
99Y3010
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M 99Y3010
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3010
Product Name Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF025MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details