3M Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M 1/5/4956

Description
TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y3008 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y3008
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y3008
TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:62 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3008
Product Name Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Copper Foil with Conductive Adhesive - 1126 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0035 inches (0.0889 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details