3M Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M 1/5/4955

Description
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M - 99Y3007 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M
99Y3007
Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M 99Y3007
TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, WHITE, PET FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:80 mil (2 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3007
Product Name Tape, 4.57M X 25.4Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Cellophane Office Tape - 4101PV2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cellophane Office Tape
Adhesive Cellophane
Thickness 0.0020 inches (0.0508 mm)
View Details
Polyimide Tape - 22-1500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details