TAPE, 4.57M X 25.4MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2996 |
| Product Name | Tape, 4.57M X 25.4Mm, Paper, Grey; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |