3M Tape, 4.57M X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 1/5/4905

Description
TAPE, 4.57M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:1"RoHS Compliant: Yes
Description
TAPE, 4.57M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:1"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Pe Film, Clear; Adhesive Type 3M - 99Y2993 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
99Y2993
Tape, 4.57M X 25.4Mm, Pe Film, Clear; Adhesive Type 3M 99Y2993
TAPE, 4.57M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:1"RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:5yard; Tape Width - Imperial:1"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2993
Product Name Tape, 4.57M X 25.4Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data