3M Tape, 4.57M X 25.4Mm, White, Pe Film; Adhesive Type 3M 1/5/4811

Description
TAPE, 4.57M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, White, Pe Film; Adhesive Type 3M - 99Y2992 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, White, Pe Film; Adhesive Type 3M
99Y2992
Tape, 4.57M X 25.4Mm, White, Pe Film; Adhesive Type 3M 99Y2992
TAPE, 4.57M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, WHITE, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:White; Total Tape Thickness:9.5 mil (0.24 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2992
Product Name Tape, 4.57M X 25.4Mm, White, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Clear Polyethylene Surface Protection - 03001-001C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF01062 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details