3M Tape, 4.57M X 25.4Mm, Black, Pe Film; Adhesive Type 3M 1-5-481

Description
TAPE, 4.57M X 25.4MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Black, Pe Film; Adhesive Type 3M - 99Y2991 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Black, Pe Film; Adhesive Type 3M
99Y2991
Tape, 4.57M X 25.4Mm, Black, Pe Film; Adhesive Type 3M 99Y2991
TAPE, 4.57M X 25.4MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BLACK, PE FILM; Adhesive Type:Rubber Adhesive; Tape Colour:Black; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2991
Product Name Tape, 4.57M X 25.4Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
KD11 Crepe Paper Tape - KD11-80MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details