3M Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M 1-5-467MP

Description
TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5562 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5562
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5562
TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5562
Product Name Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data