3M Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 1/5/4611

Description
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M - 99Y2989 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
99Y2989
Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 99Y2989
TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2989
Product Name Tape, 4.57M X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Superior Performance BOPP Box Sealing Tape - 223 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Anodizing Discs - AD01187 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details