3M Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M 1/5/4504

Description
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M - 99Y2986 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M
99Y2986
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M 99Y2986
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:252 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Type:Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2986
Product Name Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 2050962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyvinyl Chloride; Pvc foam
View Details
Electroplaters Vinyl Tape - EV00937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details