3M,Ñ¢ Double Coated Urethane Foam Tape, part number 99Y2969, is a natural-colored tape with a thickness of 1.6 mm (63 mil) and a roll length of 4.57 meters (5 yards). It features a polyurethane foam backing and utilizes a firm acrylic pressure-sensitive adhesive, which provides high shear strength and good adhesion to various surfaces, including metals and low surface energy plastics. The tape is designed for applications such as mounting, joining, and holding, making it suitable for both interior and protected exterior use. It exhibits good temperature resistance, with a short-term maximum of 193°C (380°F) and a long-term maximum of 104°C (220°F). The product is RoHS compliant and should be stored in original cartons at 21°C (70°F) and 50% relative humidity for optimal performance.
TAPE, 4.57M X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y2969 |
| Product Name | Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |