3M Tape, 4.57M X 25.4Mm, Blue; Adhesive Type 3M 1/5/3435

Description
TAPE, 4.57M X 25.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Blue; Adhesive Type 3M - 99Y2965 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Blue; Adhesive Type 3M
99Y2965
Tape, 4.57M X 25.4Mm, Blue; Adhesive Type 3M 99Y2965
TAPE, 4.57M X 25.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2965
Product Name Tape, 4.57M X 25.4Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; PPS
Adhesive Polyester type
View Details
Industrial PE Temp Surface Protection Tape - 31804 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP00625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details