3M Tape, 4.57M X 25.4Mm, Red; Adhesive Type 3M 1/5/3432

Description
TAPE, 4.57M X 25.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:3430 Series RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:3430 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Red; Adhesive Type 3M - 99Y2964 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Red; Adhesive Type 3M
99Y2964
Tape, 4.57M X 25.4Mm, Red; Adhesive Type 3M 99Y2964
TAPE, 4.57M X 25.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:3430 Series RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:3430 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2964
Product Name Tape, 4.57M X 25.4Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
2 Mil Orange Polyester Tape - OPT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive Tape; Industrial Tape
Features Removable / Reusable; Transparent
Backing Polyester; Plastic / Polymer; Polyester
View Details