3M Tape, 4.57M X 25.4Mm, Yellow; Adhesive Type 3M 1/5/3431

Description
TAPE, 4.57M X 25.4MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:ReflectiveRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Yellow; Adhesive Type 3M - 99Y2963 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Yellow; Adhesive Type 3M
99Y2963
Tape, 4.57M X 25.4Mm, Yellow; Adhesive Type 3M 99Y2963
TAPE, 4.57M X 25.4MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:ReflectiveRoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, YELLOW; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Yellow; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Tape Type:ReflectiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2963
Product Name Tape, 4.57M X 25.4Mm, Yellow; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Performance Flatback Tape - 2525 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Performance Flatback Tape
Backing Paper
Adhesive Flatback Paper
View Details
Anodizing Discs - AD017MM - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details