3M Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 1/5/3380

Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y5549 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
99Y5549
Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 99Y5549
TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:3.2 mil (0.081 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5549
Product Name Tape, 4.57M X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Metallic Tapes - 8326319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
3 mil Polyethylene Surface Protection - 3188 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Aluminum Foil Discs - AF01812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details